EN
  • EN
  • DE

RH1011H

Part No RH1011H
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Single ±18V/36V 8-Pin TO-5 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Height 5.969 mm
Input Bias Current 50 nA
Input Offset Voltage (Vos) 1.5 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -55 °C
Nominal Supply Current 4 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Response Time 250 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1028511-RH1011H
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH1011H CAD Model

Description

Product Overview: RH1011H Precision Voltage Reference

The RH1011H from Analog Devices Inc. is a high-precision voltage reference that provides a stable output voltage over a wide range of operating conditions. Designed to offer both accuracy and stability, the RH1011H is an ideal choice for critical applications requiring a reliable reference voltage.

Key Features

  • High Accuracy: The RH1011H boasts a remarkable initial accuracy, ensuring precise voltage reference for the most demanding applications.
  • Low Temperature Coefficient: With its excellent temperature stability, the RH1011H performs consistently across a broad temperature range, making it suitable for environments with varying conditions.
  • Low Noise: This voltage reference features low noise output, which is critical for high-performance analog circuits, ensuring minimal signal interference and distortion.
  • Wide Supply Range: The RH1011H operates over a wide supply voltage range, providing flexibility in system design and compatibility with various circuits.
  • Robust Package Options: Available in several package options, the RH1011H can be easily integrated into a variety of electronic systems, including those with space constraints.

Applications

The RH1011H is well-suited for a range of applications that require a stable and precise reference voltage. These include:

  • Precision data converters
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics
  • High-end audio equipment

Technical Specifications

For those interested in the technical details, the RH1011H offers:

  • Output Voltage: Specified at a precise value
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: Specified in ppm/°C
  • Long-Term Stability: Demonstrated over 1,000 hours
  • Supply Voltage Range: Specified range accommodating various designs

The RH1011H from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Its combination of precision, stability, and versatility makes it a standout option for engineers and designers looking to enhance the performance of their products.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess