EN
  • EN
  • DE

MP1298

Part No MP1298
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 238554-MP1298
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1298 CAD Model

Description

The MP1298 is a high-performance integrated circuit (IC) product from Texas Instruments (TI), a renowned global semiconductor company based in Dallas, Texas.

The MP1298 is a sophisticated power management IC that is specifically designed to provide a highly efficient, compact, and flexible power solution for a variety of electronic devices and systems. It is built using TI’s state-of-the-art manufacturing techniques and is designed to meet the highest standards of quality, reliability, and performance. One of the key features of the MP1298 is its high efficiency. It is designed to deliver optimal power conversion efficiency, which helps to reduce power loss, improve system performance, and extend battery life in portable devices. This makes it an ideal choice for applications that require high energy efficiency, such as mobile devices, IoT devices, and wearable technology. The MP1298 also offers a high level of integration, which helps to simplify system design and reduce component count. It integrates several key functions into a single chip, including a power switch, a control circuit, and a protection circuit. This not only simplifies the design process but also helps to save space and reduce cost. Another standout feature of the MP1298 is its flexibility. It supports a wide input voltage range and can be configured to deliver a variety of output voltages, making it suitable for a wide range of applications. Moreover, it offers several advanced features such as adjustable switching frequency, soft start, and over-temperature protection, which provide additional flexibility and control to the system designers. In terms of packaging, the MP1298 comes in a compact and lightweight package that is designed for easy integration into various electronic systems. It is also RoHS-compliant and meets the latest environmental standards, making it a green and sustainable choice. In conclusion, the MP1298 from Texas Instruments is a high-performance power management IC that combines high efficiency, high integration, and high flexibility. Whether you are designing a mobile device, an IoT device, or a wearable gadget, the MP1298 can provide a reliable, efficient, and flexible power solution to meet your needs.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess