EN
  • EN
  • DE

MAX9077ESA+

Part No MAX9077ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.005μA @ 5V
Maximum Quiescent Current 6.6μA
CMRR, PSRR (Typ) 82dB CMRR, 77dB PSRR
Propagation Delay (Maximum) 580ns
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787155-MAX9077ESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9077
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9077ESA+ CAD Model

Description

The MAX9077ESA+ is a high-performance, low-power, single-supply comparator with an integrated reference manufactured by Maxim Integrated. This device is designed for precision voltage monitoring and differential input applications, making it an ideal choice for a wide range of industries including automotive, telecommunications, and consumer electronics.

This comparator operates from a single +2.5V to +5.5V supply, which allows for flexibility in various system designs. The MAX9077 features a 1.182V ±1.5% accurate internal voltage reference and a unique design that combines high-speed operation with ultra-low-power consumption. With a propagation delay of just 500ns, this device is capable of fast response times, which is critical in systems that require quick decision-making capabilities.

The MAX9077ESA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its small footprint ensures that it can be easily integrated into PCB designs without requiring significant board space. Moreover, its operating temperature range of -40°C to +125°C guarantees reliable performance even in extreme conditions.

The comparator's built-in hysteresis improves noise immunity and prevents oscillation, which is essential for stable operation in noisy environments. It also features a push-pull output stage that drives capacitive loads without the need for an external pull-up resistor, thus simplifying the design and reducing component count.

Key applications for the MAX9077ESA+ include battery monitoring, threshold detection, window comparators, and level translation. Its precision and reliability make it a go-to component for engineers who require a robust and accurate voltage comparison solution.

Overall, the MAX9077ESA+ is a testament to Maxim Integrated's commitment to providing high-quality, precision analog ICs. With its combination of speed, power efficiency, and integrated features, this comparator is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.9245
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $12.6623
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess