EN
  • EN
  • DE

MCP6543-E/MS

Part No MCP6543-E/MS
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V SNGL P-P W/CS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058384-MCP6543-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6543-E/MS CAD Model

Description

The MCP6543-E/MS from Microchip Technology is a high-performance quad comparator, expertly designed for a variety of applications that require fast response times and low power consumption. This device is a part of the MCP654x family and is housed in an MSOP-8 (Micro Small Outline Package) that is both space-efficient and suitable for automated assembly processes, making it a popular choice in modern electronic designs.

Key Features

  • Supply Voltage Range: The MCP6543-E/MS operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for both single-supply and dual-supply applications.
  • Low Quiescent Current: With a typical quiescent current of just 1 µA per comparator, this device is optimized for battery-powered and portable applications where power efficiency is critical.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and allows for faster response times and direct interfacing with TTL, CMOS, and microcontroller-based systems.
  • High Output Current: This comparator can source or sink up to 25 mA of output current, providing robust drive capability for a variety of loads.
  • Wide Temperature Range: The MCP6543-E/MS is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP6543-E/MS is suitable for a wide range of applications, including:

  • Automotive systems
  • Alarm and security devices
  • Battery monitoring
  • Timing circuits
  • Window comparators
  • Industrial control systems
  • Portable equipment

With its combination of low power consumption, wide supply voltage range, and robust output drive, the MCP6543-E/MS from Microchip Technology is an ideal choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess