The BAS17 from NXP Semiconductors is a high-speed switching diode that encapsulates efficiency and reliability in a discrete package. This diode is designed to meet the needs of a wide range of applications requiring fast switching and low capacitance. The BAS17 is an ideal choice for high-frequency rectification and wave shaping in consumer electronics, telecommunications, and industrial equipment.
Key Features
- Fast Switching Speed: The BAS17 provides ultra-fast switching with a reverse recovery time that ensures high efficiency in circuits where switching speed is critical.
- Low Capacitance: With its low diode capacitance, the BAS17 is suitable for high-frequency applications, minimizing signal distortion and improving overall performance.
- High Reverse Voltage: It can withstand high reverse voltages, making it robust for applications that experience voltage spikes or surges.
- Surface-Mount Package: The diode comes in a compact SOD-123 package, perfect for space-constrained applications and for use in automated surface-mount assembly processes.
- Lead-Free and RoHS Compliant: The BAS17 meets current environmental standards, being lead-free and RoHS compliant, thus ensuring suitability for use in green products.
Applications
The versatility of the BAS17 allows it to be used in a plethora of applications. Some of the common applications include:
- High-speed switching in logic circuits
- Wave and pulse shaping circuits
- Detectors and demodulation circuits
- Protection circuits in consumer electronics
- Telecommunication devices
- Industrial control systems
Technical Specifications
Parameter
Value
Package
SOD-123
Reverse Voltage
100 V
Forward Current
250 mA
Reverse Recovery Time
Typ. 4 ns
Diode Capacitance
Typ. 2 pF
With its strong feature set and robust design, the BAS17 from NXP is a well-suited component for designers looking to improve the speed and efficiency of their electronic circuits.