EN
  • EN
  • DE

MCP6544-I/ST

Part No MCP6544-I/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP PP I/O QUAD 1.6V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 058387-MCP6544-I/ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6544-I/ST CAD Model

Description

Microchip Technology MCP6544-I/ST

The MCP6544-I/ST is a quad operational amplifier (op-amp) integrated circuit (IC) designed and manufactured by Microchip Technology. This device is part of Microchip's extensive range of analog products, known for their reliability and performance in a variety of applications. The MCP6544-I/ST is characterized by its low power consumption and rail-to-rail input/output operation, making it an ideal choice for battery-powered devices and a broad spectrum of electronic applications.

Key Features:

  • Low Power Operation: With a quiescent current of just 1 µA (typical), the MCP6544-I/ST is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Rail-to-Rail Input/Output: The device can handle input signals and provide output signals that extend to the power supply rails, enhancing dynamic range in low voltage applications.
  • Wide Supply Voltage Range: The MCP6544-I/ST operates over a broad supply voltage range of 1.8V to 6.0V, accommodating various design requirements and ensuring compatibility with both digital and analog systems.
  • Extended Temperature Range: This op-amp is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments and demanding applications.
  • Packaging: The IC comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Applications: The MCP6544-I/ST is versatile and can be used in sensor interfacing, portable equipment, battery monitoring, and other analog circuits that require low power consumption without sacrificing performance.

Quality and Support:

Microchip Technology is known for its commitment to quality, and the MCP6544-I/ST is no exception. Customers can expect robust support, including comprehensive technical documentation, development tools, and a responsive customer service team. Whether for commercial product development or sophisticated industrial solutions, the MCP6544-I/ST from Microchip Technology offers a balanced combination of features that cater to a wide array of design needs.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess