EN
  • EN
  • DE

MAX9013ESA+

Part No MAX9013ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 3mV @ 5.5V
Current - Input Bias (Maximum) 0.5μA @ 5V
Current - Output (Typ) 40mA
Maximum Quiescent Current 2.3mA
CMRR, PSRR (Typ) 95dB CMRR, 82dB PSRR
Propagation Delay (Maximum) 9ns
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787138-MAX9013ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9013
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9013ESA+ CAD Model

Description

Maxim Integrated MAX9013ESA+ Dual Comparator

The MAX9013ESA+ is a high-performance dual comparator from Maxim Integrated, designed to offer fast response times and low power consumption in a wide range of applications. This precision device is ideal for use in battery-powered systems, control systems, and any application requiring a reliable comparison of signals.

Constructed with Maxim's proprietary process, the MAX9013ESA+ features two independent comparator circuits in a single package, providing flexibility and saving space on your PCB. This component operates from a single +4.5V to +5.5V supply, or can be configured for a dual supply operation, making it versatile for various circuit designs.

The MAX9013ESA+ boasts a typical response time of just 4.5 microseconds, ensuring quick and accurate signal processing. This swift response is coupled with a low supply current of typically 150µA per comparator, which is beneficial for power-sensitive applications.

The device comes in a compact 8-pin NSOIC package, which is suitable for space-constrained applications. The small footprint allows designers to incorporate the component into their designs without significantly impacting the overall size of their system.

Key features of the MAX9013ESA+ include:

  • Wide operating voltage range: +4.5V to +5.5V single supply or ±1.35V to ±2.75V dual supply
  • Low supply current: 150µA per comparator (typical)
  • Fast propagation delay: 4.5µs (typical)
  • Input voltage range includes the negative rail
  • Internal hysteresis ensures clean switching
  • Output stage can sink or source current
  • Available in a small 8-pin NSOIC package

The MAX9013ESA+ is designed to interface seamlessly with TTL and CMOS logic, and its outputs can sink or source current, which allows direct interfacing with a variety of loads. Whether you are designing a simple threshold detector or a complex system requiring multiple comparisons, the MAX9013ESA+ provides a reliable solution that combines performance with power efficiency.

For engineers and designers looking for a dependable and efficient dual comparator, the MAX9013ESA+ from Maxim Integrated is an excellent choice that balances speed, power consumption, and footprint.

You May Also Be Interested in

ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1615 $58.2610
34+ $3.4142 $116.0828
53+ $3.3079 $175.3187
73+ $3.2005 $233.6365
94+ $3.0942 $290.8548
125+ $2.7743 $346.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess