EN
  • EN
  • DE

LT1009S8#TRPBF

Part No LT1009S8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110985-LT1009S8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1009S8#TRPBF CAD Model

Description

LT1009S8#TRPBF - Low Cost, Precision Reference

The LT1009S8#TRPBF is a precision voltage reference from Linear Technology, designed to provide a reliable and stable reference voltage for a wide array of electronic applications. This component is characterized by its low cost without compromising on the precision that designers have come to expect from Linear Technology's products.

The LT1009S8#TRPBF offers a fixed 2.5V output with an impressive initial accuracy of ±0.2%. Furthermore, it features excellent temperature stability, with a typical drift of only 20ppm/°C, ensuring consistent performance across a wide range of operating conditions. This makes it an ideal choice for precision data converters, battery chargers, and power supply controls where a stable reference is crucial.

The device is designed to operate over a wide current range, from 400µA to 10mA, which allows for flexibility in a variety of circuit configurations. Its low dynamic impedance and good transient response make it suitable for applications that demand a stable voltage under varying load conditions.

One of the key benefits of the LT1009S8#TRPBF is its long-term stability, which is typically less than 50ppm per 1000 hours at 125°C, providing users with the confidence that their designs will maintain their accuracy over time. Additionally, the device is fully specified over the operating temperature range of -40°C to +85°C, making it reliable in harsh environments.

The LT1009S8#TRPBF comes in an 8-lead SOIC package, which is both compact and easy to integrate into various electronic systems. It is also RoHS compliant, catering to the increasing demand for environmentally friendly components in the electronics industry.

In summary, the LT1009S8#TRPBF from Linear Technology is a top-choice voltage reference for engineers who are looking for a balance between cost-effectiveness and high precision. Its stable performance, robust temperature characteristics, and flexible operating range make it a versatile component for a myriad of precision electronic applications.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7640 $51.0560
10+ $10.4730 $104.7300
15+ $10.1457 $152.1855
21+ $9.8185 $206.1885
27+ $9.4912 $256.2624
36+ $8.5093 $306.3348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,221 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess