EN
  • EN
  • DE

T2336

Part No T2336
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 351286-T2336
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2336 CAD Model

Description

The Toshiba T2336 is a silicon N channel MOS type field effect transistor designed for high-speed switching applications.

Applications:

  • High-Speed Switching
  • Analog Switches
  • Power Management Circuits
  • DC-DC converters
  • Load switches

Features:

  • N Channel MOS Type
  • Low Drain-Source On-Resistance: RDS(ON) = typically 0.12Ω at VGS = 10V
  • High Forward Transfer Admittance: |Yfs| = typically 7.5S
  • Low Input Capacitance: Ciss = typically 500 pF
  • High-Speed Switching: ton = typically 7 ns, toff = typically 7 ns
  • Enhancement-Mode

Benefits:

  • Efficient Switching: Low on-resistance reduces power loss during switching, improving overall efficiency.
  • Fast Response: High-speed switching characteristics enable quick response times in various applications.
  • Stable Performance: Consistent parameters ensure reliable and predictable performance.
  • Compact Design: Allows for implementation in space-constrained applications.
  • Reduced power consumption: Lower gate charge means reduced gate drive power requirements

Additional Details:

The T2336 is typically supplied in a surface-mount package. It is important to consult the datasheet for specific operating conditions, voltage and current limits, and thermal characteristics. The device requires proper gate drive circuitry to achieve optimal performance. Ensure adequate heat sinking and thermal management is implemented to prevent overheating under high power operation. Careful layout considerations are necessary to minimize parasitic inductances and capacitances, further enhancing switching performance and reducing ringing. The datasheet specifies absolute maximum ratings, including drain-source voltage, gate-source voltage, drain current, and power dissipation. Exceeding these ratings may cause permanent damage to the device. Proper ESD precautions should be taken during handling and assembly to prevent damage to the MOSFET.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess