EN
  • EN
  • DE

FT232BL-TRAY

Part No FT232BL-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB FS SERIAL UART 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
Manufacturer FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-UART
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name FT232
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1305, FT232BL-TRAY-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872358-FT232BL-TRAY
Ultra Librarian 3D Model Ultra Librarian FT232BL-TRAY CAD Model

Description

FT232BL-TRAY IC Image

The FT232BL-TRAY from FTDI, Future Technology Devices International Ltd, is a versatile and reliable USB to serial UART (Universal Asynchronous Receiver/Transmitter) interface Integrated Circuit (IC). This IC is designed to simplify serial communication by providing a straightforward way to interface with USB. It is a critical component for a wide range of applications in computing, communication, and consumer electronics.

Key Features:

  • USB 2.0 Full Speed Compatible: The FT232BL-TRAY operates at USB 2.0 full speed, ensuring compatibility with a broad range of devices and systems.
  • Integrated EEPROM: Comes with an onboard EEPROM for storing device descriptors and CBUS I/O configuration.
  • Various Transfer Rates: Supports baud rates from 300 baud to 3 Mbaud at TTL levels, providing flexibility for various communication requirements.
  • Flexible Signal Options: Offers a variety of signal options including RTS/CTS, DTR/DSR, DCD, RI, and XON/XOFF software handshaking.
  • Integrated Clock Circuit: No external crystal is required as it features an integrated clock generator.
  • FIFO Receive and Transmit Buffers: High data throughput is achieved with 128-byte FIFO receive and 256-byte FIFO transmit buffers.
  • Driver Support: Extensive driver support for a wide range of operating systems including Windows, Mac OS, Linux, and others.

Applications:

The FT232BL-TRAY is suitable for a variety of applications, such as:

  • USB Industrial Control
  • USB to RS232/RS422/RS485 Converters
  • USB Instrumentation
  • USB Barcode Readers
  • USB Interface for Medical Equipment
  • Upgrading Legacy Peripherals to USB

With its comprehensive feature set and widespread industry acceptance, the FT232BL-TRAY is an ideal choice for developers looking to integrate USB connectivity into their designs quickly and effectively. Its tray packaging format facilitates efficient handling and assembly for high-volume production environments.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess