EN
  • EN
  • DE

TLE4928HALA1

Part No TLE4928HALA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SPEC PURP SSO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Packaging AMMO PACKAGE
Status Active
Purpose Special Purpose
Technology Hall Effect
Case / Package SSO-3
Win Source Part Number 1108690-TLE4928HALA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4928HALA1 CAD Model

Description

The TLE4928HALA1 is a differential Hall-effect sensor designed and manufactured by Infineon Technologies. This sensor is primarily used for wheel speed sensing in automotive applications, but it also finds use in industrial applications where precise rotational speed or position information is needed. It provides a highly accurate and reliable signal output, even in harsh environmental conditions.

Applications:

  • Wheel Speed Sensing (Automotive): Used in Anti-lock Braking Systems (ABS), Electronic Stability Control (ESC), and Traction Control Systems (TCS) to measure wheel speed accurately.
  • Camshaft and Crankshaft Position Sensing (Automotive): Provides precise position information for engine control.
  • Gear Tooth Sensing (Industrial): Detects the speed and position of rotating gears in industrial machinery.
  • Robotics: Used for precise motor control and position feedback in robotic systems.
  • Linear Position Sensing: With appropriate mechanical arrangements, it can be used to sense linear movement.

Features:

  • Differential Hall Sensor: Provides high immunity to magnetic disturbances.
  • High Air Gap Performance: Operates reliably even with a significant air gap between the sensor and the target.
  • Wide Operating Temperature Range: Functions reliably in extreme temperature conditions typical of automotive and industrial environments.
  • Integrated Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Short Circuit Protection: Protects the sensor from damage due to short circuits.

Benefits:

  • Accurate Speed and Position Measurement: Provides precise and reliable data for control systems.
  • Robust Performance: High immunity to magnetic interference and wide temperature range ensure reliable operation in harsh environments.
  • Enhanced Safety: Contributes to the effectiveness of ABS, ESC, and TCS systems in vehicles.
  • Simplified System Design: Integrated protection features simplify system design and reduce component count.
  • Long Lifespan: Designed for long-term reliability in demanding applications.

Additional Details:

The TLE4928HALA1 operates on a supply voltage typically in the range of 4.5V to 18V. The output signal is typically a digital signal that switches based on the magnetic field detected. The sensor incorporates sophisticated signal processing to minimize the effects of vibration and other disturbances. It is housed in a small surface-mount package suitable for automated assembly. The exact switching thresholds and hysteresis are specified in the datasheet. It's designed to meet stringent automotive quality standards. The device complies with RoHS environmental regulations. Careful mounting and positioning are crucial for optimal performance.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess