EN
  • EN
  • DE
  • IT

AH3390Q-P-A

Part No AH3390Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Bulk
Product Status Active
Base Product Number AH3390
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860755-AH3390Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3390Q-P-A CAD Model

Description

Diodes Incorporated AH3390Q-P-A Hall Effect Sensor

The AH3390Q-P-A is a versatile and robust unipolar Hall effect switch produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality sensor is specifically designed to meet the demanding requirements of automotive and industrial applications, where precision and reliability are paramount.

Constructed with the latest technology, the AH3390Q-P-A offers a unipolar switching characteristic, which means it operates by detecting the presence of a magnetic field of sufficient strength and polarity. When a magnet approaches the sensor, the device turns on and remains on until the magnetic field is removed. This makes it an excellent choice for position sensing, speed detection, and proximity switching where a single magnetic pole is used to activate the sensor.

One of the key features of the AH3390Q-P-A is its high sensitivity and stable magnetic switch points, which contribute to its consistent performance across a wide range of operational temperatures. Its temperature range, from -40°C to 150°C, ensures reliability in harsh environments. Moreover, the sensor is AEC-Q100 qualified, indicating that it has passed stringent automotive qualification standards for stress resistance and longevity.

The AH3390Q-P-A is housed in a small, leaded package that allows for easy integration into various designs without significant space constraints. The sensor's 3-pin SIP (Single In-line Package) is not only easy to handle during the assembly process but also provides a solid mechanical and electrical connection to the printed circuit board.

In terms of protection, the device includes integrated reverse blocking diodes, which safeguard it against damage from reverse battery connections. Additionally, it is designed to cope with transient voltage spikes, further enhancing its robustness in unpredictable electrical environments.

Overall, the AH3390Q-P-A Hall effect sensor from Diodes Incorporated is an excellent choice for designers looking for a reliable, high-performance unipolar sensor. Its combination of sensitivity, temperature resilience, and protective features make it ideal for a wide range of applications in the automotive and industrial sectors.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 17G 200NA
Lowest to $2.0454
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3912
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Lowest to $1.6157
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6158 $58.5010
230+ $0.5054 $116.2420
355+ $0.4895 $173.7725
490+ $0.4737 $232.1130
635+ $0.4580 $290.8300
845+ $0.4105 $346.8725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess