EN
  • EN
  • DE

TPS77515PWPR

Part No TPS77515PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 055939-TPS77515PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77515PWPR CAD Model

Description

Product Overview: TPS77515PWPR by Texas Instruments

The TPS77515PWPR is a high-performance, fast-transient-response, low-dropout voltage regulator designed and manufactured by Texas Instruments. This regulator is part of TI's extensive range of power management integrated circuits, catering to a wide variety of applications. The TPS77515PWPR is notable for its ability to maintain a stable output voltage despite variations in input voltage and load, making it an ideal choice for sensitive electronic applications.

Key Features

  • Output Voltage: The TPS77515PWPR offers a fixed output voltage of 1.5V, which is suitable for low-voltage operations in modern digital circuits.
  • High Current Capability: It can deliver up to 500mA of continuous output current, which is sufficient for a range of small to medium power requirements.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently, close to the input voltage level, reducing power loss and improving system performance.
  • Fast Transient Response: The device is optimized for a quick response to sudden changes in load, ensuring voltage stability and reliable operation for sensitive components.
  • Power Good Output: It includes a 'power good' output signal, which allows for system monitoring and can be used to implement sequencing or enable signals in complex systems.
  • Thermal Protection: The TPS77515PWPR features built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Overcurrent Protection: The device also incorporates overcurrent protection, safeguarding both the voltage regulator and the downstream components from excessive current conditions.

Applications

With its robust feature set, the TPS77515PWPR is particularly well-suited for a diverse range of applications, including but not limited to:

  • Digital Signal Processors (DSPs)
  • Microcontrollers
  • Field-Programmable Gate Arrays (FPGAs)
  • Portable and battery-powered devices
  • Networking equipment
  • Consumer electronics

Packaging and Availability

The TPS77515PWPR comes in a compact HTSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the suffix 'PWPR' in its part number. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

As a product from Texas Instruments, a leading semiconductor company, the TPS77515PWPR is backed by TI's commitment to quality and reliability. For detailed specifications, application notes, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess