EN
  • EN
  • DE

NB2304AI1HDG

Part No NB2304AI1HDG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3 V Zero Delay Clock Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Zero Delay Buffer
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 133.3MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1229399-NB2304AI1HDG
Manufacturer Homepage www.onsemi.com
Family Name NB2304
Introduction Date June 16, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB2304AI1HDG CAD Model

Description

ON Semiconductor NB2304AI1HDG Overview

The ON Semiconductor NB2304AI1HDG is a high-performance, precision zero delay buffer designed to address the needs of high-speed data communication systems and advanced computing applications. This component is engineered to provide an exact copy of the input clock signal, with no delay, ensuring that the timing integrity is maintained throughout the system.

Key Features

  • Zero Delay Buffer: The NB2304AI1HDG provides a zero-delay mirror of the input clock signal, which is critical for maintaining system timing accuracy and synchronization.
  • High-Speed Operation: This device supports very high-frequency clock signals, making it suitable for advanced computing and high-speed data communication applications.
  • Low Skew: The output-to-output skew is minimized, which is essential for maintaining the timing alignment of signals within the system.
  • Multiple Outputs: It features multiple outputs that can drive several devices simultaneously, ensuring consistent timing across all connected components.
  • Power Efficiency: Designed with power efficiency in mind, the NB2304AI1HDG helps to reduce overall power consumption in electronic systems.
  • Package and Temperature: The device comes in a compact surface-mount package and is designed to operate over a broad temperature range, making it suitable for various environments.

Applications

The ON Semiconductor NB2304AI1HDG is ideal for a variety of applications where precise clock distribution is critical. These include:

  • High-speed computing
  • Networking and telecommunications
  • Server and storage systems
  • Consumer electronics
  • Industrial control systems

Product Specifications

The NB2304AI1HDG is designed to meet the stringent requirements of modern electronic systems. It operates with a supply voltage typically at 3.3V, and its operating temperature range is from -40°C to +85°C, making it reliable for industrial-grade applications. The device is available in a small, RoHS-compliant, 8-pin SOIC package, which allows for efficient use of PCB space.

In conclusion, the ON Semiconductor NB2304AI1HDG zero delay buffer is an essential component for systems requiring precise clock signal distribution without any delay. Its high-speed capabilities, low skew, and multiple outputs make it a versatile solution for a wide range of high-performance applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess