EN
  • EN
  • DE

ADZS-UCM3029EZLITE

Part No ADZS-UCM3029EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
Platform EZ-KIT Lite
For Use With/Related Products ADuCM3027, ADuCM3029
Mounting Fixed
Contents Board(s), Cable(s), Power Supply, J-Link Lite Programmer
Win Source Part Number 771615-ADZS-UCM3029EZLITE
Popularity Medium
Supply and Demand Status Limited
Family Name ADZS-UCM3029EZLITE
ECCN 5A992.c
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADZS-UCM3029EZLITE CAD Model

Description

The ADZS-UCM3029EZLITE from Analog Devices Inc. is an advanced evaluation platform designed to provide engineers with a comprehensive development environment for the ADuCM3029 microcontroller. This microcontroller is an ultra-low power, mixed-signal MCU based on the ARM® Cortex®-M3 processor, making it an ideal solution for power-sensitive applications in industrial control, wireless sensing, and IoT devices.

Key Features

  • Integrated Development Environment: The kit is supported by the CrossCore Embedded Studio (CCES), which offers a range of software development tools to streamline the development process.
  • Power Efficiency: The ADuCM3029 microcontroller is designed for energy efficiency, featuring a power management unit that minimizes power consumption during both active and standby modes.
  • Connectivity: With a variety of communication peripherals, including I2C, UART, and SPI, the evaluation kit offers versatile connectivity options for different applications.
  • On-Board Debugging: The kit includes an integrated debug agent, eliminating the need for external JTAG emulators and simplifying the debugging process.
  • Expansion Compatibility: The ADZS-UCM3029EZLITE features an Arduino-compatible interface, allowing for easy expansion with a wide range of third-party shields and sensors.

Package Contents

  • ADZS-UCM3029EZLITE Evaluation Board
  • USB Cable for board programming and power
  • Quick Start Guide

Applications

The ADZS-UCM3029EZLITE evaluation kit is suited for a variety of applications, including:

  • Industrial Control Systems
  • Wireless Sensor Networks
  • Energy Management
  • Internet of Things (IoT) Devices
  • Healthcare and Fitness Devices

With its robust set of features and extensive support through the CrossCore Embedded Studio, the ADZS-UCM3029EZLITE evaluation kit offers a flexible and powerful platform for developing sophisticated applications that require low power consumption and high performance.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess