EN
  • EN
  • DE

CISCO RSP720-3C-GE - Cisco 7600 Route Switch Processor 720Gbps fabric

Part No CISCO RSP720-3C-GE - Cisco 7600 Route Switch Processor 720Gbps fabric
Manufacturer CISCO
Catalog Network Cards
Description Cisco RSP720-3C-GE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387081-CISCO RSP720-3C-GE - Cisco 7600 Route Switch Processor 720Gbps fabric
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO RSP720-3C-GE - Cisco 7600 Route Switch Processor 720Gbps fabric CAD Model

Description

The CISCO RSP720-3C-GE is a powerful Route Switch Processor designed for the high-performance Cisco 7600 series routers. It provides a robust platform for flexible and scalable IP/MPLS edge routing with a 720Gbps switch fabric and integrated GE ports. This processor is equipped with advanced features for network resilience, including hardware-based multicast replication, IPv6 support, and high availability. The triple combination of the Route Switch Processor, 720Gbps switch fabric, and GE ports ensures optimal performance and reliability for demanding network environments, enabling service providers and enterprises to deliver high-quality, uninterrupted services. The RSP720-3C-GE also supports a wide range of protocols and technologies, offering enhanced QoS, security, and traffic management capabilities. Its powerful processing capabilities and scalability make it ideal for deploying in mission-critical core, edge, and data center networks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE7342E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX550T2G1P5 - Dual Port 10 Gigabit Converged Network Adapter Intel X550-T2
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess