The ADP3310AR-5-REEL is a top-tier voltage regulator component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision device offers a fixed output voltage of 5V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Output Voltage: Fixed 5V with high accuracy.
- Output Current: Capable of delivering up to 100mA of output current.
- Low Dropout Voltage: Features a low dropout performance, which enhances efficiency and allows operation closer to the input voltage.
- High PSRR: Excellent power supply rejection ratio (PSRR) ensures stability and minimal noise from fluctuating input voltages.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device from overheating and potential damage.
- Reverse Battery Protection: Protects the circuit from reverse polarity mishaps.
- Package: Conveniently packaged in a reel format for automated assembly processes.
- Temperature Range: Operates effectively across a wide temperature range, making it suitable for diverse environmental conditions.
Applications
The ADP3310AR-5-REEL is versatile and can be used in various electronic applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Microprocessor/ microcontroller power supplies
- Linear power supplies
- Reference voltage sources
- Consumer electronics
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP3310AR-5-REEL is no exception, offering consistent performance and a design that meets the rigorous standards of the industry. With its robust feature set and dependable operation, this regulator is an excellent choice for designers seeking a high-quality power management solution.
Ordering Information
The product is available in a reel format, denoted by the 'REEL' suffix, facilitating easy integration into automated manufacturing workflows. For ordering or more information, please visit the Analog Devices Inc. website or contact an authorized distributor.