EN
  • EN
  • DE

NUCLEO-L053R8

Part No NUCLEO-L053R8
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32L053R8 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197386-NUCLEO-L053R8
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Series STM32L0
Package Box
Product Status Active
Core Processor ARM® Cortex®-M0+
Type MCU 32-Bit
Utilized IC / Part STM32L053
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L053R8 CAD Model

Description

Product Overview: NUCLEO-L053R8 by STMicroelectronics

The NUCLEO-L053R8 is a highly versatile development board from STMicroelectronics that allows users to unleash the full potential of the STM32 L0 series microcontrollers. Designed to cater to a wide range of applications, from simple hobbyist projects to complex industrial systems, this board is an ideal platform for both prototyping and production.

Key Features

  • STM32 Microcontroller: At the heart of the NUCLEO-L053R8 is the STM32L053R8T6 microcontroller, featuring an ARM Cortex-M0+ core, 64 KB of Flash memory, and 8 KB of RAM, making it suitable for a variety of low-power applications.
  • Development Flexibility: The board includes an ST-LINK/V2-1 debugger/programmer with SWD connector, eliminating the need for separate probe hardware. Users can also take advantage of comprehensive free software libraries and examples available within the STM32Cube MCU Package.
  • Expansion Compatibility: The NUCLEO-L053R8 is equipped with Arduino Uno V3 connectivity as well as ST morpho headers, which provide easy access to all of the microcontroller's peripherals and enable the quick connection of additional shields or boards for extended functionality.
  • Power Options: The board can be powered via USB, or an external source, and features various power management options for energy-efficient operation.

Target Applications

With its low-power consumption and rich set of peripherals, the NUCLEO-L053R8 is well-suited for a broad range of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Energy management systems
  • Wearable electronics
  • Home automation
  • Industrial control systems

Support and Resources

STMicroelectronics provides extensive support for the NUCLEO-L053R8 through their online resources. Developers can access a wide range of tools, including the STM32CubeMX MCU configuration and initial code generation software, as well as the integrated development environments (IDEs) that support the STM32 portfolio.

The NUCLEO-L053R8 is not just a development board; it's a gateway to innovation, enabling designers to explore the capabilities of STM32 microcontrollers and turn their ideas into reality.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5116 $76.5348
6+ $20.9327 $125.5962
9+ $20.2785 $182.5065
12+ $19.6243 $235.4916
16+ $18.9702 $303.5232
21+ $17.0078 $357.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess