EN
  • EN
  • DE

PG23-PK2504A

Part No PG23-PK2504A
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PG23 PRO KIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201919-PG23-PK2504A
Win Source Part Number Cross
Manufacturer Silicon Labs
Category Development Boards, Kits, Programmers Evaluation Boards Embedded MCU, DSP Evaluation Boards
Series Pearl Gecko
Package Box
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M33
Utilized IC / Part EFM32PG23
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian PG23-PK2504A CAD Model

Description

The Pearl Gecko is a development board from Silicon Labs.

  • Function: Evaluation and Programming
  • Type: Embedded - MCU, DSP
  • Core Processor: ARM Cortex-M33
  • IC / Part Utilized: EFM32PG23
  • Mounting Type: Fixed
  • Package Contents: Board
  • Status: Active

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess