Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Interface, I2C Bus Buffer
Utilized IC / Part LTC4302-2
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 784054-DC757A-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC757A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC757A-B CAD Model

Description

The DC757A-B is an exceptional evaluation board from Linear Technology, designed to showcase the performance and versatility of the LTC®3780, a high-performance buck-boost switching regulator controller that operates from input voltages above, below, or equal to the output voltage. This evaluation board is an ideal tool for engineers and designers who seek to evaluate the capabilities of the LTC3780 in a convenient and efficient manner.

Key Features of the DC757A-B

  • Wide Input Voltage Range: The board can handle a broad range of input voltages, making it suitable for a variety of applications.
  • High Efficiency: The LTC3780 provides high efficiency, which is critical for power-sensitive applications.
  • Buck-Boost Capability: The ability to operate in buck, boost, or buck-boost mode allows for a wide range of output voltages and provides flexibility in design.
  • Robust Power Handling: With its strong power handling capabilities, the DC757A-B can be used for demanding applications.
  • Adjustable Frequency: The switching frequency can be adjusted, allowing designers to balance efficiency and component size.
  • Low Dropout Operation: The LTC3780's low dropout operation ensures performance is maintained even with minimal difference between input and output voltages.

Applications

The DC757A-B evaluation board is versatile and can be used in various applications, including:

  • Automotive and industrial power systems
  • Battery-operated devices
  • Telecommunications infrastructure
  • Portable electronics

Easy to Use

The evaluation board comes with comprehensive documentation and support materials, which include detailed schematics, layout files, and a user guide. This ensures that users can quickly get up to speed with the board's features and capabilities, reducing development time and accelerating the design process.

Conclusion

Linear Technology's DC757A-B evaluation board is a powerful tool for engineers looking to understand and implement the LTC3780 buck-boost regulator in their designs. Its flexibility, efficiency, and comprehensive support make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Broadcom Limited
KIT EVAL FIBER OPTICS 125MBD
Need more? Email Us
ECAD model for HFBR-0310Z
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
THine Electronics, Inc.
THCV244 EVALUATION BOARD SMA
Need more? Email Us
ECAD model for THEVA244-SMA
Analog Devices Inc.
BOARD EVAL FOR ADE7953
Need more? Email Us
ECAD model for EVAL-ADE7953EBZ
Silicon Labs
MFI DIGITAL AUDIO EVAL KIT
Need more? Email Us
ECAD model for MFI-SL-CP2614-EK

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention