Products specifications Report Issue?

Category CPU
Win Source Part Number 1436318-100-000000098
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000098 CAD Model

Description

The part number 100-000000098 identifies the AMD Ryzen 7 4800H as a significant player in the CPU arena, specifically under the AMD Ryzen 7 Processors Tray category, and is manufactured by AMD Tray. Designed with the demands of high-performance laptops in mind, this processor features 8 cores (8C) and 16 threads (16T), offering a base clock rate of 2.9 GHz and a boost capability up to 4.2 GHz. The 4800H leverages the Zen 2 architecture, ensuring it meets the rigorous needs of gaming, content creation, and intensive software applications in a portable format. Its considerable computational power is complemented by integrated graphics, making it suitable for devices where space and energy efficiency are at a premium. This CPU hits a sweet spot for creators and gamers who seek robust performance in their mobile computing devices, balancing power consumption with processing abilities to deliver an impressive computing experience on the move.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V4, 2.1 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V11 - Intel Xeon Processor E5-2695-V4, 2.1 GHz
Fujitsu Electronics America, Inc.
Intel Gold 6140 2.3GHz 18C 140W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V20 - Intel Gold 6140 2.3GHz 18C 140W
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CM8070104423707SRH6F
Fujitsu Electronics America, Inc.
Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Need more? Email Us
ECAD model for FUJITSU CD8069504201201 - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Fujitsu Electronics America, Inc.
INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449301 - INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449401 - INTEL Gold 6248R (3.0GHz - 24C) CPU 205W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention