EN
  • EN
  • DE

MK64FN1M0CAJ12R

Part No MK64FN1M0CAJ12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 142WLCSP / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 142-WLCSP (4.83x5.58)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 142-UFBGA, WLCSP
Supplier Device Package 142-WLCSP (4.83x5.58)
Base Product Number MK64FN1M0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350763-MK64FN1M0CAJ12R
Ultra Librarian 3D Model Ultra Librarian MK64FN1M0CAJ12R CAD Model

Description

The NXP MK64FN1M0CAJ12R is a high-performance microcontroller that is part of the Kinetis K60 family, designed to meet the needs of a wide range of industrial, consumer, and automotive applications. This device is built on the ARM Cortex-M4 core, offering users an excellent balance of power efficiency and processing capability, with the added benefit of a Floating Point Unit (FPU) for computational-heavy applications.

Key Features

  • CPU: ARM Cortex-M4 running at up to 120 MHz with DSP instructions and FPU.
  • Memory: 1MB Flash memory and 256KB SRAM provide ample storage for complex applications and data.
  • Connectivity: Features various communication interfaces, including Ethernet, USB, CAN, SPI, I2C, and UART, for versatile connectivity options.
  • Timers: Multiple flexible timers, PWM modules, and Real-Time Clock for precise timing operations.
  • Analog Interfaces: Includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for interfacing with analog sensors and devices.
  • Security: Enhanced security features with a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG).
  • Power Efficiency: Multiple power-saving modes, including a low-power timer for energy-critical applications.
  • Package: Available in a 144-LQFP package, suitable for space-constrained applications.

Applications

The versatility of the MK64FN1M0CAJ12R makes it ideal for a multitude of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Controls
  • Medical Devices
  • Smart Metering
  • Home Automation

Overall, the NXP MK64FN1M0CAJ12R microcontroller is a robust and reliable solution that provides developers with the necessary tools to create advanced and efficient systems. Its rich set of features and connectivity options make it a flexible choice for a wide range of applications where performance and low power consumption are critical.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess