EN
  • EN
  • DE

FRU135-30F

Part No FRU135-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.35 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Voltage - Max 30V
Current - Max 100 A
Current - Hold (Ih) (Max) 1.35 A
Current - Trip (It) 2.7 A
Time to Trip 7.3 s
Resistance - Initial (Ri) (Min) 40 mOhms
Resistance - Post Trip (R1) (Max) 130 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.350" L x 0.118" W (8.90mm x 3.00mm)
Height - Seated (Max) 0.531" (13.50mm)
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 3451-FRU135-30F
Standard Package 1
Win Source Part Number 1209088-FRU135-30F
Ultra Librarian 3D Model Ultra Librarian FRU135-30F CAD Model

Description

The FRU135-30F is a Polymeric Positive Temperature Coefficient (PPTC) resettable fuse manufactured by RFE/Fuzetec. Also known as a polyswitch or multifuse, this device protects electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need replacing, a PPTC fuse increases in resistance dramatically when a fault current flows, limiting the current. Once the fault is removed and power is cycled, the device resets to its low-resistance state.

Applications

  • USB port protection
  • Hard disk drives
  • Mobile phones and smartphones
  • Game consoles
  • Power supplies

Features

  • Resettable overcurrent protection
  • Compact size
  • Low resistance
  • Fast trip time
  • RoHS compliant

Benefits

  • Eliminates the need for fuse replacement, reducing maintenance costs.
  • Protects sensitive electronic components from damage due to overcurrent.
  • Improves product reliability and reduces warranty claims.
  • Saves space on the circuit board due to its small footprint.
  • Complies with environmental regulations, ensuring safe disposal.

Additional Details

The FRU135-30F PPTC resettable fuse offers a hold current of 1.35A and a trip current of 3.0A. Its compact size makes it suitable for applications where board space is limited. The low resistance of the device minimizes power dissipation during normal operation. The fast trip time ensures quick protection against overcurrent faults. This resettable fuse is widely used in portable electronic devices and power supplies to prevent damage from short circuits and overloads. The device operates by undergoing a phase change when heated by the overcurrent. This transition causes a large increase in resistance, effectively limiting the current flow. Once the overcurrent condition is removed, the device cools down and returns to its low-resistance state, ready to protect the circuit again. The FRU135-30F is a reliable and cost-effective solution for overcurrent protection in a wide range of electronic applications.

You May Also Be Interested in

Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2187 $50.3010
560+ $0.1794 $100.4640
865+ $0.1738 $150.3370
1,190+ $0.1682 $200.1580
1,540+ $0.1626 $250.4040
2,060+ $0.1458 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess