EN
  • EN
  • DE

74AVC2T45GF,115

Part No 74AVC2T45GF,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description 74AVC2T45 - DUAL-BIT, DUAL-SUPPL  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Series 74AVC
Package Bulk
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8 V ~ 3.6 V
Voltage - VCCB 0.8 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON (1.35x1)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74AVC2T45GF,115,NEXNEX74AVC2T45GF,115
Standard Package 1
Win Source Part Number 1013645-74AVC2T45GF,115
Ultra Librarian 3D Model Ultra Librarian 74AVC2T45GF,115 CAD Model

Description

Product Overview: 74AVC2T45GF,115

The 74AVC2T45GF,115 is a high-performance, dual-bit, non-inverting bus transceiver from NXP Semiconductors, designed for seamless communication between different voltage domains. This advanced integrated circuit is part of the 74AVC family, known for its low-voltage operation and low-power consumption. It is particularly well-suited for applications where efficient data transfer is critical between two systems operating at different voltage levels.

Key Features

  • Voltage Level Translation: The 74AVC2T45GF,115 is capable of translating signals between two different voltage domains, ranging from 1.2V to 3.6V on both the A and B ports, allowing for compatibility with a variety of logic levels.
  • High-Speed Operation: With its ability to support high-speed data transfer, this bus transceiver is ideal for applications that require fast communication without sacrificing signal integrity.
  • Low Power Consumption: The device is designed for low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection circuits, which safeguard the device against the damaging effects of static electricity.
  • Flow-Through Design: The pinout of the 74AVC2T45GF,115 is optimized for PCB layout, ensuring a straightforward and efficient signal routing for improved performance.

Applications

The versatility of the 74AVC2T45GF,115 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs
  • Laptops and Notebooks
  • Data Communication Systems
  • Portable Media Players

Technical Specifications

The 74AVC2T45GF,115 operates over a broad temperature range and comes in a compact, lead-free, 8-pin XSON8U package, which is not only space-saving but also environmentally friendly. The device's technical specifications ensure compatibility with modern high-speed digital systems while maintaining the reliability and robustness expected from NXP Semiconductors.

For electronic designers and engineers looking for a reliable solution to interface between different voltage levels, the 74AVC2T45GF,115 from NXP Semiconductors offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,432 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess