EN
  • EN
  • DE

SN74GTL2003PWR

Part No SN74GTL2003PWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Translator 1 Circuit Channel
Manufacturer Texas Instruments
Series 74GTL
Package Reel - TR
Family Name 74GTL2003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28685-1, 296-28685-1-NDR, 296-28685-2-NDR, -296-28685-1-NDR, -SN74GTL2003PWR-NDR, 296-28685-2, -296-28685-1-ND, 296-28685-6, 296-28685-6-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848079-SN74GTL2003PWR
Ultra Librarian 3D Model Ultra Librarian SN74GTL2003PWR CAD Model

Description

Product Overview: SN74GTL2003PWR by Texas Instruments

The SN74GTL2003PWR is a versatile and high-performance bi-directional transceiver from Texas Instruments, designed for facilitating communication between devices operating at different voltage levels. This integrated circuit is part of the GTL2003 series, which is renowned for its ability to provide seamless level shifting in multi-voltage digital system environments.

Key Features

  • Bi-Directional Interface: The SN74GTL2003PWR allows for bi-directional voltage-level translation without the need for a direction control pin, simplifying the design and saving board space.
  • Wide Voltage Range: It supports a broad range of voltage levels, from 0.8V to 3.6V on the A port and 2.5V to 5.5V on the G port, making it highly adaptable for interfacing between low-voltage logic and standard TTL or CMOS levels.
  • Flow-Through Pinout: A flow-through pinout design assists in simplifying the PCB layout, contributing to a more straightforward design process and potentially reducing signal integrity issues.
  • Low ON-State Resistance: The device exhibits low ON-state resistance (ron) characteristics, which minimizes signal distortion and ensures reliable high-speed data transmission.
  • Power-Down Protection: Inputs and I/Os can withstand up to 5.5V under power-off conditions, providing robustness against potential damage during power cycling or when devices are powered down.

Applications

The SN74GTL2003PWR is an ideal choice for a multitude of applications, including but not limited to:

  • Level translation for memory card interfaces
  • Interfacing between different logic families
  • Signal buffering in mixed-voltage systems
  • Mobile and handheld devices where power conservation is crucial

Product Specifications

The device is packaged in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the PWR suffix in the product name. This packaging is suitable for surface-mount technology (SMT) and is known for its space-saving footprint. The SN74GTL2003PWR operates over the industrial temperature range and offers ESD protection, ensuring durability and long-term performance in a variety of settings.

In summary, the SN74GTL2003PWR from Texas Instruments is a high-quality, reliable solution for level translation requirements in advanced digital systems. Its combination of features makes it a smart choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and system reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8903 $56.7090
65+ $1.5510 $100.8150
100+ $1.5026 $150.2600
140+ $1.4541 $203.5740
180+ $1.4056 $253.0080
240+ $1.2602 $302.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,150 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess