EN
  • EN
  • DE

NDD03N80Z-1G

Part No NDD03N80Z-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2.9A IPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 800 V 2.9A (Tc) 96W (Tc) Through Hole I-Pak
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name NDD03
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929083-NDD03N80Z-1G
Ultra Librarian 3D Model Ultra Librarian NDD03N80Z-1G CAD Model

Description

Introducing the NDD03N80Z-1G Power MOSFET by ON Semiconductor

The NDD03N80Z-1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions. This MOSFET is designed to meet the demanding requirements of a wide range of electronic applications, offering high efficiency, reliability, and performance.

Key Features

  • High Voltage Capability: The NDD03N80Z-1G has an 800V drain-to-source voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Low On-Resistance: With a low R<sub>DS(on) of 3.0 Ohm, this MOSFET ensures minimal power loss and improved efficiency, which is critical for power management in electronic circuits.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of up to 3A, allowing it to handle significant power without overheating.
  • Robust Thermal Management: The device is encased in a TO-252 (DPAK) package, known for its excellent thermal characteristics and compact footprint.
  • Fast Switching Speed: Fast switching capabilities enable the NDD03N80Z-1G to operate efficiently in high-frequency circuits, reducing switching losses.
  • Extended Temperature Range: It can operate over a wide temperature range, maintaining stability and performance even under extreme conditions.

Applications

The NDD03N80Z-1G is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Motor Control
  • High Voltage Switching

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NDD03N80Z-1G is no exception, as it undergoes rigorous testing and quality control procedures to ensure it performs to specifications under various conditions.

Environmental Compliance

The NDD03N80Z-1G is environmentally friendly, complying with RoHS directives, which means it is free from hazardous substances. This commitment to sustainability ensures that the product is not only safe for consumers but also minimizes its environmental impact.

With its robust design, versatile application range, and commitment to quality, the NDD03N80Z-1G Power MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess