EN
  • EN
  • DE

CC430F5133IRGZT

Part No CC430F5133IRGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz to 348MHz, 389MHz to 464MHz, 779MHz to 928MHz
Data Rate (Max) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 8kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Supply Voltage - Operating 2 V to 3.6 V
Current - Receiving 15mA to 18.5mA
Current - Transmitting 15mA to 36mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 202307-CC430F5133IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC430F5133IRGZT CAD Model

Description

Product Overview

The CC430F5133IRGZT microcontroller is a comprehensive solution merging a robust RF transceiver with an efficient MCU core, built for optimized wireless communication in IoT devices.

Features and Benefits

  • RF Transceiver Integration: Utilizes unlicensed ISM and SRD bands to deliver seamless network communication.
  • Low Current Consumption: Specifically crafted for battery dependability and efficiency.
  • Flexible Peripherals: Offers varied connectivity options such as timers and communication interfaces for diverse applications.
  • Scalable Solutions: Supports a range of development tools for custom applications and rapid prototyping.

Applications and Projects

  • Personal Area Networks
  • Remote Utility Metering
  • Industrial Control Systems
  • Automated Lighting Solutions

Additional Details

The CC430F5133IRGZT microcontroller provides an advanced platform for integrating secure, low-power wireless communications in versatile application domains. Coupling an MCU with an RF transceiver, it simplifies development efforts and enhances system performance.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9919 $50.8623
41+ $2.4549 $100.6509
64+ $2.3781 $152.1984
87+ $2.3014 $200.2218
113+ $2.2247 $251.3911
151+ $1.9946 $301.1846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess