EN
  • EN
  • DE

SY100EPT21LZC-TR

Part No SY100EPT21LZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF 3.3V 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1104316-SY100EPT21LZC-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EPT21LZC-TR CAD Model

Description

Microchip Technology's SY100EPT21LZC-TR: A High-Speed Differential LVPECL-to-LVTTL Translator

The SY100EPT21LZC-TR is a cutting-edge electronic component designed and manufactured by the renowned Microchip Technology. This device is specifically engineered to convert differential Low Voltage Positive Emitter Coupled Logic (LVPECL) signals to Low Voltage Transistor-Transistor Logic (LVTTL) levels, making it an ideal solution for interfacing between different logic families within a wide array of digital systems.

The SY100EPT21LZC-TR operates over a supply voltage range of 3.3V ±10%, which is typical for LVTTL logic levels, ensuring compatibility with a variety of digital circuits. The device boasts a high-speed performance, capable of handling clock frequencies well into the gigahertz range, thus meeting the demands of high-speed data communication and processing applications.

This translator comes in a compact 8-pin surface-mount package, which is space-efficient and suitable for high-density circuit board designs. The package is also available in tape and reel (TR) format, which facilitates automated assembly processes, making it a convenient choice for mass production environments.

Key Features:

  • High-Speed Performance: Facilitates efficient signal translation in applications requiring rapid data transfer.
  • Compatibility: Bridges LVPECL and LVTTL logic families, enabling seamless integration in mixed-logic environments.
  • Power Supply Flexibility: Operates at 3.3V, accommodating standard LVTTL operating voltages.
  • Compact Footprint: The small 8-pin package conserves PCB space, a critical factor in modern electronic design.
  • Automated Assembly Ready: Supplied in tape and reel format to support efficient pick-and-place manufacturing.

The SY100EPT21LZC-TR is a testament to Microchip Technology's commitment to providing high-quality, high-performance components that address the evolving needs of the electronics industry. With its robust design and versatility, this translator is well-suited for telecommunications, data processing, and other high-speed digital applications where signal integrity and logic compatibility are paramount.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess