EN
  • EN
  • DE

NLSV1T34MUTBG

Part No NLSV1T34MUTBG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 1 BIT TRANSLATOR 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.9V to 4.5V
Voltage - VCCB 0.9V to 4.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 1083159-NLSV1T34MUTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLSV1T34MUTBG CAD Model

Description

ON Semiconductor NLSV1T34MUTBG: A Versatile Single-Bit Voltage Translator

The NLSV1T34MUTBG is a high-performance, single-bit, non-inverting voltage level translator manufactured by ON Semiconductor. It is an ideal solution for applications that require the translation of a high-voltage (up to 5.5V) signal down to a lower voltage, ranging from as low as 1.65V, and vice versa. This makes the NLSV1T34MUTBG an essential component in mixed-voltage systems where interface compatibility is crucial.

Designed with versatility in mind, the NLSV1T34MUTBG supports bidirectional voltage translation without the need for a direction control signal. This feature simplifies circuit design and reduces the complexity of the overall system. The device operates seamlessly with dual supplies (V<sub>CCA and V<sub>CCB), allowing for translation between two different voltage nodes within the same circuit.

The NLSV1T34MUTBG is also equipped with a power-off protection feature that ensures the I/O lines are in a high-impedance state when the device is powered off. This helps to prevent any potential damage to the device or connected components due to residual or stray voltages in the system.

ON Semiconductor has packaged the NLSV1T34MUTBG in an ultra-small μDFN6 package, measuring just 1.0 x 1.45mm, which makes it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as the device boasts fast propagation delays and high-speed data transfer capabilities, making it suitable for high-speed signal translation in consumer, computing, and telecommunication applications.

Furthermore, the NLSV1T34MUTBG is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Its robust design and high level of integration make it a go-to solution for engineers looking to simplify their designs while maintaining signal integrity across different voltage levels.

Whether you are designing a multi-voltage interface, working on a system that requires level shifting, or simply need a reliable voltage translator, the NLSV1T34MUTBG from ON Semiconductor is a component that delivers both performance and flexibility in a compact package.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1672 $58.5200
845+ $0.1372 $115.9340
1,305+ $0.1330 $173.5650
1,800+ $0.1287 $231.6600
2,325+ $0.1243 $288.9975
3,110+ $0.1115 $346.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,960 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess