EN
  • EN
  • DE

MC100EPT20DR2G

Part No MC100EPT20DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL/CMOS-PECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072820-MC100EPT20DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC100EPT20
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EPT20DR2G CAD Model

Description

ON Semiconductor MC100EPT20DR2G

The MC100EPT20DR2G is a cutting-edge differential LVPECL to LVTTL translator integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance device is engineered to convert two LVPECL level signals into LVTTL level signals with precision and reliability. It is a crucial component in various digital systems where signal integrity and translation speed are paramount.

Key Features

  • High-Speed Performance: The MC100EPT20DR2G boasts a typical propagation delay of only 3.3 ns, ensuring rapid translation of signals for high-speed operations.
  • Power Supply: This translator operates with a 3.3 V ±10% power supply, compatible with common LVTTL operating levels and suitable for a variety of applications.
  • Temperature Range: The device is designed to function over the full industrial temperature range of -40°C to +85°C, making it versatile for use in harsh environments.
  • Output Enable (OE) Feature: An OE input pin allows the user to place the outputs in high impedance for use in multi-point applications or when power conservation is needed.
  • Package: Housed in a compact 8-lead SOIC package, the MC100EPT20DR2G is designed for space-efficient applications and easy integration into existing designs.

Applications

The MC100EPT20DR2G is suitable for a wide range of applications that require the translation of high-speed signals from PECL to TTL logic levels. This includes, but is not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Data communication systems
  • Computers and computer peripherals
  • Industrial control systems

ON Semiconductor's commitment to quality and performance is embodied in the MC100EPT20DR2G, making it an ideal choice for engineers and designers who require reliable signal translation in their digital systems. With its robust feature set and versatile applications, this product is a testament to ON Semiconductor's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8669 $59.3345
11+ $9.7370 $107.1070
16+ $9.4327 $150.9232
22+ $9.1284 $200.8248
29+ $8.8241 $255.8989
38+ $7.9113 $300.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,125 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess