EN
  • EN
  • DE

SN74AVC1T45DCKTG4

Part No SN74AVC1T45DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1099627-SN74AVC1T45DCKTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74AVC1T45DCKTG4 CAD Model

Description

The SN74AVC1T45DCKTG4 from Texas Instruments is a versatile, single-bit, dual-supply bus transceiver that is designed to provide seamless communication between devices operating at different voltage levels. This high-speed transceiver is part of the AVC family and is optimized for voltage level translation applications, making it an essential component in modern mixed-voltage digital systems.

Key Features:

  • Bi-Directional Interface: With its bidirectional data path, the SN74AVC1T45DCKTG4 allows for easy data transfer between two buses of different voltage levels.
  • Dual-Supply Voltage Ranges: This transceiver supports 1.2V to 3.6V on the A side (VCCA) and 1.65V to 5.5V on the B side (VCCB), providing flexibility for interfacing between low-voltage and higher-voltage circuits.
  • Low Power Consumption: The device has been designed for low power consumption, ensuring minimal impact on battery life in portable applications.
  • High-Speed Operation: It is capable of high-speed operation, with a data transfer rate of up to 380 Mbps, making it suitable for high-performance systems.
  • ESD Protection: The SN74AVC1T45DCKTG4 features integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against damage from static electricity.
  • Small Package: Housed in a compact SC70 package, the transceiver saves valuable board space, which is crucial for space-constrained applications.

Applications:

The SN74AVC1T45DCKTG4 is ideal for a variety of applications where voltage level translation is required, including:

  • Multivoltage systems
  • Cell phones and personal digital assistants (PDAs)
  • Notebook and desktop computers
  • Servers
  • Networking equipment

Product Summary:

The Texas Instruments SN74AVC1T45DCKTG4 is a single-bit, dual-supply bus transceiver that offers a reliable solution for voltage level translation. Its high-speed performance, low power consumption, and ESD protection make it suitable for interfacing between different logic levels in a wide range of digital applications. The compact package and bidirectional interface ensure that it can be easily integrated into designs requiring minimal space and maximum functionality.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
465+ $0.2165 $100.6725
720+ $0.2092 $150.6240
1,030+ $0.1946 $200.4380
1,335+ $0.1873 $250.0455
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,800 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess