EN
  • EN
  • DE

SN74LVC1T45DRLRG4

Part No SN74LVC1T45DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 1100535-SN74LVC1T45DRLRG4
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian SN74LVC1T45DRLRG4 CAD Model

Description

SN74LVC1T45DRLRG4 - Texas Instruments Single-Bit Dual-Supply Bus Transceiver

The SN74LVC1T45DRLRG4 is a versatile single-bit dual-supply bus transceiver designed by Texas Instruments to provide seamless communication between devices operating at different voltage levels. This high-performance integrated circuit is part of TI's extensive logic family, renowned for its reliability and cutting-edge technology.

With its dual-supply voltage capability, the SN74LVC1T45DRLRG4 allows for bidirectional voltage-level translation between systems ranging from 1.65V to 5.5V without the need for a direction control pin. This feature makes it an ideal choice for multi-voltage digital system applications, such as interfacing between microprocessors or microcontrollers and peripherals with different voltage requirements.

The device is meticulously designed for low-power operation, which is critical in battery-powered and power-sensitive applications. It consumes minimal quiescent current, thereby extending battery life in portable devices. Additionally, the SN74LVC1T45DRLRG4 supports high-speed data transfer with a maximum data rate of 420 Mbps, making it suitable for high-performance data communication tasks.

One of the key attributes of this bus transceiver is its robust ESD protection. It is designed to withstand electrostatic discharges, ensuring the longevity and durability of the device in harsh environments. Furthermore, the SN74LVC1T45DRLRG4 is available in a compact SOT-5X3 package (DRL), which is ideal for space-constrained applications.

Key features of the SN74LVC1T45DRLRG4 include:

  • Single-bit dual-supply transceiver with configurable voltage translation.
  • Wide supply voltage range from 1.65V to 5.5V, enabling interfacing between different logic levels.
  • High-speed data transfer capabilities with up to 420 Mbps.
  • Low quiescent current for power-efficient operation.
  • Robust ESD protection to ensure device integrity.
  • Compact SOT-5X3 package suitable for space-limited applications.

The SN74LVC1T45DRLRG4 is a testament to Texas Instruments' commitment to providing high-quality, innovative solutions for digital logic level translation. Whether it's for consumer electronics, mobile devices, or industrial equipment, this bus transceiver is engineered to facilitate seamless communication between systems operating at different logic levels.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,570 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess