EN
  • EN
  • DE

SN74GTLPH32945KR

Part No SN74GTLPH32945KR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 96LFBGA  /  Mixed Signal Translator Bidirectional 4 Circuit 8 Channel 96-LFBGA (13.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 4
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74GTLP
Other Names TEXTISSN74GTLPH32945KR,296-12472-2R,-296-12472-1,296-12472-2,2156-SN74GTLPH32945KR-TITR,296-12472-1,296-12472-1R,-296-12472-1,2156-SN74GTLPH32945KR,-SN74GTLPH32945KRR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256030-SN74GTLPH32945KR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH32945KR CAD Model

Description

SN74GTLPH32945KR - Texas Instruments Bus Transceiver

The SN74GTLPH32945KR, from Texas Instruments, is a high-performance bus transceiver chip designed to address the needs of high-speed data transfer and signal conditioning between different voltage domains. This integrated circuit is part of the GTLP (Gunning Transceiver Logic Plus) family, known for its ability to bridge the gap between lower voltage logic devices and higher voltage bus interfaces, making it an ideal solution for a wide range of applications in computing, networking, and telecommunication systems.

With its 32-bit bidirectional data path, the SN74GTLPH32945KR is capable of transferring data at a high rate while maintaining signal integrity and minimizing propagation delay. This feature is particularly beneficial in systems where rapid data exchange is critical, such as in server backplanes, workstations, and high-end computing devices.

The device operates with a 3.3V supply voltage and includes a set of features that enhance its performance and ease of use. For example, it supports bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design. Additionally, the SN74GTLPH32945KR offers cold sparing on all pins, providing increased reliability and fault tolerance by allowing inactive circuits to be isolated from active ones without affecting system operation.

Key specifications of the SN74GTLPH32945KR include:

  • 32-bit bidirectional data bus
  • 3.3V supply voltage
  • Bus hold feature on data inputs
  • Cold sparing on all pins
  • Low propagation delay
  • Flow-through pinout for optimal PCB layout

Encased in a 96-pin BGA (Ball Grid Array) package, the SN74GTLPH32945KR is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards. This packaging also aids in efficient heat dissipation, which is crucial for maintaining performance in high-speed operations.

Overall, the SN74GTLPH32945KR is a robust solution for designers looking to facilitate fast and reliable communication between different logic levels within electronic systems. Its advanced features and proven technology from Texas Instruments make it a go-to choice for a multitude of high-speed interfacing applications.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess