EN
  • EN
  • DE

74AVC8T245BQ,118

Part No 74AVC8T245BQ,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description TXRX 8BIT TRANSLATNG 24DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AVC
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-DHVQFN (5.5x3.5)
Win Source Part Number 765263-74AVC8T245BQ,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74AVC8T245
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AVC8T245BQ,118 CAD Model

Description

The 74AVC8T245BQ,118 is a bidirectional voltage level translator IC from the Nexperia USA Inc. 74AVC series.

  • Series: 74AVC
  • Circuits: 1
  • Channels per Circuit: 8
  • Maximum Data Rate: 380Mbps
  • VCCA Voltage Range: 0.8V to 3.6V
  • VCCB Voltage Range: 0.8V to 3.6V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 24-VFQFN exposed pad
  • Mounting Type: SMD

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,680 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess