EN
  • EN
  • DE

SN74LVC2T45MDCTTEP

Part No SN74LVC2T45MDCTTEP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8 (SSOP)
Family Part Number 74LVC2T45
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255668-SN74LVC2T45MDCTTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2T45MDCTTEP CAD Model

Description

SN74LVC2T45MDCTTEP - Dual-Bit Dual-Supply Bus Transceiver from Texas Instruments

The SN74LVC2T45MDCTTEP is a state-of-the-art, dual-bit, dual-supply bus transceiver from Texas Instruments, designed with the robustness and precision required for today's demanding electronic applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been optimized for mission-critical systems and stringent environments, making it suitable for military, aerospace, and other high-reliability industries.

The transceiver is capable of bidirectional level shifting between two logic levels, allowing for seamless communication between devices operating at different voltage domains. The two-bit non-inverting bus transceiver uses two separate configurable power-supply rails, with the A port supporting V<sub>CCA levels from 1.65V to 3.6V and the B port supporting V<sub>CCB levels from 2.3V to 5.5V. This flexibility makes it incredibly versatile for interfacing between low-voltage microprocessors or microcontrollers and higher-voltage peripheral devices.

The SN74LVC2T45MDCTTEP is equipped with features such as bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count. Additionally, it offers low power consumption, with a quiescent current of less than 1µA, making it an energy-efficient choice for portable and battery-powered applications.

Designed with a robust ESD protection system, the device can withstand electrostatic discharges without sustaining damage, ensuring reliability and longevity in the field. Its small footprint comes in an 8-pin VSSOP (MDCTTEP) package, which is ideal for space-constrained applications. The SN74LVC2T45MDCTTEP also supports the wide operating temperature range of -55°C to 125°C, which is crucial for systems exposed to extreme temperature variations.

Texas Instruments has a reputation for producing high-quality, reliable components, and the SN74LVC2T45MDCTTEP is no exception. It is a perfect solution for designers looking to bridge different voltage nodes within digital systems while maintaining signal integrity and robustness.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5014 $52.5210
35+ $2.8729 $100.5515
54+ $2.7832 $150.2928
75+ $2.6934 $202.0050
97+ $2.6036 $252.5492
129+ $2.3343 $301.1247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess