EN
  • EN
  • DE

ISO7742FQDWQ1

Part No ISO7742FQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH 16SOIC  /  General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7742
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45249-5,-296-45249-5-ND,TEXTISISO7742FQDWQ1,2156-ISO7742FQDWQ1
Standard Package 40
Win Source Part Number 1164584-ISO7742FQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7742FQDWQ1 CAD Model

Description

ISO7742FQDWQ1 High-Speed, Quad-Channel Digital Isolator

The ISO7742FQDWQ1 is a robust, automotive-grade, high-speed, quad-channel digital isolator designed and manufactured by Texas Instruments. This component is engineered to provide signal isolation in a wide range of applications, including those found within the demanding automotive industry, where reliability and performance are of paramount importance.

Featuring four isolated channels, with two channels dedicated for forward direction and two for the reverse direction, this isolator is perfect for bidirectional communication. The ISO7742FQDWQ1 supports an impressive isolation voltage of 5000 Vrms for 1 minute per UL and can operate with a wide supply range from 2.25V to 5.5V, making it highly versatile for various electrical environments.

The device boasts a high data rate of up to 100 Mbps, ensuring swift and reliable data transfer, which is critical for real-time applications. Moreover, it is designed with Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, which provides a robust isolation and significantly longer lifespan compared to other insulation materials.

Safety and regulatory compliance is a key consideration for any automotive-grade component. The ISO7742FQDWQ1 meets stringent safety standards, including a Fail-Safe feature that ensures the device outputs default to a known state when input power is lost. It also comes with certifications from major safety agencies, ensuring it meets the necessary automotive qualification requirements (AEC-Q100 Grade 1).

The device's low power consumption, along with its high electromagnetic immunity, makes it an excellent choice for energy-sensitive and noise-prone applications. Additionally, Texas Instruments has packaged the ISO7742FQDWQ1 in a 16-pin SOIC wide-body (DW) package, providing ease of integration into various circuit designs while maintaining a compact footprint.

In summary, the ISO7742FQDWQ1 from Texas Instruments is a high-performance, reliable digital isolator, suitable for safeguarding sensitive electronic components against high voltages and noise, while ensuring data integrity in complex automotive systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4277 $54.2770
23+ $4.4535 $102.4305
35+ $4.3144 $151.0040
48+ $4.1752 $200.4096
62+ $4.0360 $250.2320
83+ $3.6185 $300.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,752 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess