EN
  • EN
  • DE

AD5222BRUZ10-REEL7

Part No AD5222BRUZ10-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 10KOHM 128TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 128 Taps Up/Down (U/D, CS) Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 128
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.3V ~ 2.7V
Tolerance ±30%
Temperature Coefficient (Typ) -35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 45
Base Product Number AD5222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5222BRUZ10-REEL7TR,-2735-AD5222BRUZ10-REEL7CT,AD5222BRUZ10-REEL7-ND,AD5222BRUZ10-REEL7CT,AD5222BRUZ10-REEL7DKR
Standard Package 1,000
Win Source Part Number 1164204-AD5222BRUZ10-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5222BRUZ10-REEL7 CAD Model

Description

The AD5222BRUZ10-REEL7 is a high-performance digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a unique blend of compact form factor, robust functionality, and reliability, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • Resistance Options: The device comes with a 10 kΩ end-to-end resistance value, providing precise control over the voltage and current in an electronic circuit.
  • Dual Channel: It features dual-channel configuration, allowing for simultaneous control of two separate signal paths, enhancing its versatility in complex systems.
  • Resolution: The AD5222BRUZ10-REEL7 offers 256-position resolution, granting fine granularity in adjusting resistance values.
  • Interface: It is equipped with a simple digital interface for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: The device operates on a single 2.7V to 5.5V supply, making it compatible with a wide range of low-power and standard logic systems.
  • Packaging: This component is available in a TSSOP (Thin Shrink Small Outline Package) form, ensuring a compact footprint suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The AD5222BRUZ10-REEL7 is highly adaptable and can be used in numerous applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio control systems
  • Automotive electronics
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5222BRUZ10-REEL7 is no exception. It is manufactured to meet high industry standards, ensuring optimal performance and durability for the end-user. Whether for professional, industrial, or hobbyist applications, this digital potentiometer stands as a testament to Analog Devices' dedication to excellence.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess