EN
  • EN
  • DE

MCP4162T-502E/MS

Part No MCP4162T-502E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Taper Linear
Configuration Rheostat
Taps per POT 257
Resistance (Ohms) 5k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150 ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP4162
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1221096-MCP4162T-502E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4162T-502E/MS CAD Model

Description

Microchip Technology's MCP4162T-502E/MS Digital Potentiometer

The MCP4162T-502E/MS is a high-performance digital potentiometer integrated circuit designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a compact and precise method for controlling resistance electronically, making it an ideal solution for a wide range of applications that require the adjustment of circuit elements via digital signals.

This particular model is part of the MCP4162 series and comes in a space-saving 8-lead MSOP (Mini Small Outline Package) that is suitable for applications where board space is at a premium. It has a resistance value of 5 kΩ, which can be adjusted through a digital interface. The potentiometer is a single-channel device, providing a simple and effective solution for one-point calibration or adjustment function.

The MCP4162T-502E/MS supports a SPI (Serial Peripheral Interface) that allows for easy integration into existing digital systems. With this interface, users can set the resistance to any of 256 (8-bit) wiper positions with simple serial commands. The non-volatile memory integrated into the device ensures that the last wiper position is retained even after power is cycled, providing consistent performance and saving time for systems that require a specific startup condition.

Featuring a wide operating voltage range of 2.7V to 5.5V, this digital potentiometer is versatile and can be used in both 3.3V and 5V systems. It is particularly well-suited for applications such as adjustable power supplies, calibration and tuning circuits, as well as analog and digital signal processing.

The robust design of the MCP4162T-502E/MS ensures that it can operate across a broad temperature range of -40°C to +125°C, making it reliable in a variety of challenging environments. Additionally, the device's high resistance tolerance and low temperature coefficient contribute to its overall precision and stability.

For designers and engineers looking to incorporate a reliable and precise digital potentiometer into their electronic designs, the MCP4162T-502E/MS from Microchip Technology offers an excellent blend of performance, compactness, and ease of use.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess