EN
  • EN
  • DE

TPS74201KTWT

Part No TPS74201KTWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 7DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Dropout Voltage-Max 0.12V @ 1.5A
Output Current 1.5A
Operating Supply Current 115μA to 1.5mA
PSRR 73dB to 42dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.6 V
Voltage - Dropout (Typical) 0.06V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 034683-TPS74201KTWT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS74201KTWT CAD Model

Description

The TPS74201KTWT is a high-precision, low-dropout voltage linear regulator designed and manufactured by Texas Instruments. This device is engineered to deliver exceptional performance for sensitive applications requiring a stable and clean power supply.

Key Features

  • Output Voltage Range: This regulator offers an adjustable output voltage range from 1.2 V to 5.5 V, which is suitable for a variety of low-voltage operations.
  • High Accuracy: The TPS74201KTWT provides excellent regulation with an accuracy of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, this device maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered devices.
  • Load and Line Regulation: The device offers excellent load and line regulation characteristics, which contribute to a stable output voltage despite changes in load current or supply voltage.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Stable with Low ESR Capacitors: The TPS74201KTWT is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved transient response and noise reduction.

Applications

This versatile linear regulator is ideal for a wide range of applications, including:

  • RF and analog circuits
  • FPGAs, DSPs, and microprocessors
  • Medical equipment
  • Portable and battery-powered devices
  • High-precision instrumentation

Package and Availability

The TPS74201KTWT is offered in a compact, surface-mount TO-263 package, known for its excellent power dissipation characteristics. Availability and pricing information can be obtained through Texas Instruments' authorized distributors or by visiting the Texas Instruments website.

For engineers and designers seeking a reliable, high-performance LDO voltage regulator, the TPS74201KTWT from Texas Instruments stands out as a top-tier choice, delivering precision, flexibility, and durability for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5664 $52.5312
19+ $5.3879 $102.3701
29+ $5.2195 $151.3655
40+ $5.0511 $202.0440
52+ $4.8828 $253.9056
69+ $4.3776 $302.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess