EN
  • EN
  • DE

BCM5307EKTB

Part No BCM5307EKTB
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048565-BCM5307EKTB
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5307EKTB CAD Model

Description

The BCM5307EKTB, manufactured by Broadcom Limited, is a Gigabit Ethernet switch controller designed for small to medium-sized network environments. It provides a cost-effective solution for creating high-speed network connectivity and enhancing network performance. This chip supports multiple Gigabit Ethernet ports, advanced Quality of Service (QoS) features, and various management interfaces for easy configuration and monitoring.

Applications:

  • Ethernet Switches: Provides high-speed switching capabilities for Ethernet switches in small to medium-sized networks.
  • Routers and Gateways: Integrates Ethernet switching functionality into routers and gateways for enhanced network connectivity.
  • Network Attached Storage (NAS) Devices: Supports Gigabit Ethernet connectivity for high-speed data transfer in NAS devices.
  • IPTV Set-Top Boxes: Facilitates high-speed data streaming for IPTV applications.
  • Industrial Ethernet Devices: Provides reliable Ethernet connectivity for industrial automation and control systems.

Features:

  • Gigabit Ethernet Support: Supports multiple Gigabit Ethernet ports for high-speed network connectivity.
  • Advanced QoS Features: Implements Quality of Service (QoS) features for prioritizing network traffic and ensuring smooth performance.
  • VLAN Support: Supports VLAN tagging for creating virtual LANs and enhancing network security.
  • Link Aggregation: Enables link aggregation for increasing bandwidth and improving network redundancy.
  • Management Interfaces: Provides various management interfaces such as Web GUI, CLI, and SNMP for easy configuration and monitoring.
  • Energy-Efficient Design: Optimizes power consumption for reduced energy costs and environmental impact.

Benefits:

  • High-Speed Network Performance: Delivers fast and reliable network connectivity for demanding applications.
  • Improved Network Efficiency: Enhances network efficiency with advanced QoS and VLAN features.
  • Enhanced Network Security: Provides robust security features for protecting network data and preventing unauthorized access.
  • Easy Configuration and Monitoring: Simplifies network management with intuitive management interfaces.
  • Reduced Energy Costs: Minimizes power consumption for reduced energy costs and environmental impact.

Additional Details:

The BCM5307EKTB is designed to support various networking protocols and standards. Its comprehensive feature set and easy-to-use management interfaces make it an ideal solution for creating high-performance Ethernet networks in a wide range of applications. The chip also incorporates advanced diagnostic features for simplifying troubleshooting and maintenance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess