EN
  • EN
  • DE

A1251WV-S-4P

Part No A1251WV-S-4P
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1006691-A1251WV-S-4P
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1251WV-S-4P CAD Model

Description

The A1251WV-S-4P is a wire-to-board connector manufactured by CJT Connectors. This connector is designed for reliable and secure connections in a variety of electronic applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Lighting systems

Features

  • Wire-to-Board Connection: Designed to connect wires directly to a printed circuit board.
  • 4 Positions: Features 4 contacts for signal or power transmission.
  • Compact Design: Small form factor for space-constrained applications.
  • Secure Locking Mechanism: Ensures a stable and reliable connection.
  • Durable Material: Constructed from high-quality materials for long-term reliability.

Benefits

  • Reliable Connection: The secure locking mechanism prevents accidental disconnection.
  • Easy Installation: Simple and straightforward installation process.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Cost-Effective: Provides a balance of performance and affordability.

Additional Details

The A1251WV-S-4P connector typically has a pitch of 1.25mm. It's crucial to consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and mating connector information.

When using the A1251WV-S-4P, ensure proper wire stripping and crimping techniques to achieve a secure and reliable connection. Follow the manufacturer's recommended mating connector to ensure compatibility and optimal performance.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0633 $50.0070
1,930+ $0.0519 $100.1670
2,985+ $0.0503 $150.1455
4,110+ $0.0487 $200.1570
5,310+ $0.0471 $250.1010
7,110+ $0.0422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,580 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess