EN
  • EN
  • DE

HD74HC09TELL

Part No HD74HC09TELL
Manufacturer Renesas Electronics America
Description Quad. 2-input AND Gates (with open drain outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179423-HD74HC09TELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC09TELL CAD Model

Description

The HD74HC09TELL is a quad 2-input AND gate with open-drain outputs, packaged as a small outline integrated circuit (SOIC). This device, part of the High-speed CMOS (HC) logic family, is designed for applications where both speed and low power consumption are critical. The open-drain outputs provide flexibility in wiring configurations, making it suitable for wired-AND logic and interfacing with different voltage levels. The '74' designation places it within the industry-standard 7400-series logic family, ensuring broad compatibility.

Applications:

  • Wired-AND Logic: Implementing wired-AND functions, where multiple outputs are connected together through a common pull-up resistor.
  • Level Translation: Interfacing between circuits operating at different voltage levels, allowing for seamless communication between disparate systems.
  • Bus Interface: Acting as a bus driver, enabling multiple devices to share a common bus line.
  • Multiplexing: Selecting one of several input signals to pass through to the output.

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates within a single package.
  • Open-Drain Outputs: Outputs do not actively drive high; instead, an external pull-up resistor is required to define the high state.
  • High-Speed Operation: Provides fast switching speeds thanks to the CMOS technology.
  • Low Power Consumption: Utilizes CMOS technology for minimal static power dissipation.
  • Wide Operating Voltage: Can operate over a broad range of supply voltages, typically from 2V to 6V.
  • TTL Compatibility: Inputs are compatible with TTL logic levels, simplifying interfacing with older systems.

Benefits:

  • Output Flexibility: Open-drain outputs provide greater flexibility in circuit design and voltage level translation.
  • Simplified Wired-AND: Enables easy implementation of wired-AND logic functions.
  • High Performance: Offers fast switching speeds for high-frequency applications.
  • Energy Efficiency: Low power consumption makes it ideal for battery-powered and energy-sensitive devices.
  • Industry Standard: Its adherence to the 7400-series standard ensures wide availability and compatibility.

Additional Details:

The HD74HC09TELL comes in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). An external pull-up resistor is required for proper operation; the value of the resistor depends on the voltage level and the desired speed. Refer to the Renesas datasheet for precise specifications, including recommended pull-up resistor values, operating temperature range, and detailed timing diagrams. Proper decoupling capacitors placed near the supply pins are crucial to ensure stable operation and to minimize noise.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6036 $117.7020
300+ $0.5848 $175.4400
410+ $0.5660 $232.0600
530+ $0.5470 $289.9100
710+ $0.4904 $348.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess