EN
  • EN
  • DE

EMB12010

Part No EMB12010
Manufacturer YG-1 Tool Company
Catalog OEM Parts (C - E)
Description YG-1 TOOL COMPANY EMB12010 V7 Mill Inox 4 Flute Regular Length Carbide End Mill
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057179-EMB12010
Categories OEM Parts(C-E)
Manufacturer YG-1 Tool Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMB12010 CAD Model

Description

The EMB12010 is a high-performance end mill manufactured by YG-1 Tool Company. This end mill is designed for precision machining of a variety of materials, including steel, stainless steel, and aluminum. It is engineered to provide excellent surface finish and dimensional accuracy in demanding milling applications.

Applications:

  • Precision Milling: Used in CNC milling machines for creating complex shapes and features.
  • Mold and Die Making: Employed in the production of molds and dies for various manufacturing processes.
  • Aerospace Machining: Utilized in the manufacturing of aircraft components and other aerospace parts.
  • Automotive Manufacturing: Found in the production of engine parts, transmission components, and other automotive components.
  • General Machining: Suitable for a wide range of general machining applications in various industries.

Features:

  • High-Speed Steel (HSS) Construction: Provides excellent wear resistance and toughness.
  • Multiple Flutes: Offers increased cutting speed and improved surface finish.
  • Center Cutting Design: Allows for plunge cutting and drilling operations.
  • Bright Finish: Enhances chip evacuation and reduces friction.
  • Cylindrical Shank: Provides a secure and stable connection to the milling machine.

Benefits:

  • Improved Surface Finish: Produces smooth and accurate surfaces, reducing the need for secondary finishing operations.
  • Increased Cutting Speed: Enables faster machining times and increased productivity.
  • Enhanced Tool Life: HSS construction provides excellent wear resistance, extending the tool's service life.
  • Versatile Performance: Suitable for a wide range of materials and machining applications.
  • Cost-Effective Solution: Provides a high-performance milling solution at a competitive price.

The EMB12010 typically features a specific helix angle and flute geometry optimized for efficient chip evacuation and reduced cutting forces. The cutting edges are precisely ground to ensure optimal sharpness and cutting performance. This end mill is a valuable tool for any machining operation requiring precision and efficiency.

For specific technical details such as the number of flutes, helix angle, cutting diameter, and shank diameter, refer to the manufacturer's datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess