EN
  • EN
  • DE

A80386DX-33IV

Part No A80386DX-33IV
Manufacturer Intel
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042311-A80386DX-33IV
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A80386DX-33IV CAD Model

Description

The Intel A80386DX-33IV is a 32-bit microprocessor that was a significant advancement in computing technology. Released in the late 1980s, it brought significant improvements over its predecessors, including enhanced performance, memory management capabilities, and multitasking support. The 33 in the identifier represents the clock speed of 33 MHz, which was considered high-speed for its time.

Applications

  • Personal computers: The 386DX-33 was commonly used in desktop computers, providing a significant performance boost over 286-based systems.
  • Workstations: Its advanced features and processing power made it suitable for use in engineering workstations and other demanding applications.
  • Servers: The 386DX-33 found use in early server systems, providing the processing power needed for network management and file sharing.
  • Industrial control systems: Its reliability and processing capabilities made it suitable for use in industrial automation and control systems.
  • Embedded systems: Though less common than other variants, it was sometimes used in embedded systems requiring significant processing power.

Features

  • 32-bit architecture: Enabled the processor to handle larger amounts of data and perform more complex calculations.
  • 33 MHz clock speed: Provided a significant performance increase over earlier processors.
  • Memory management unit (MMU): Supported virtual memory and protected mode operation, enabling multitasking and improved memory protection.
  • Pipelined architecture: Allowed the processor to execute multiple instructions simultaneously, improving performance.
  • Cache memory support: Supported external cache memory, further enhancing performance.

Benefits

  • Increased processing speed: The 32-bit architecture and higher clock speed provided a significant performance boost over earlier processors.
  • Improved multitasking capabilities: The MMU and protected mode operation enabled more efficient multitasking, allowing users to run multiple applications simultaneously.
  • Enhanced memory management: The MMU supported virtual memory, allowing the system to use more memory than was physically installed.
  • Greater application compatibility: The 32-bit architecture allowed the processor to run a wider range of applications.
  • Increased system reliability: The protected mode operation provided improved memory protection, reducing the risk of system crashes.

Specific Details: The Intel 386DX processor family was a landmark achievement in microprocessor design. The A80386DX-33IV was a high-end model in this family, offering a combination of speed and advanced features. It required a motherboard with a 387 socket. While now obsolete, it represents a pivotal step in the evolution of modern computing. Consult datasheets and legacy system documentation for more information.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess