EN
  • EN
  • DE

PIC24FJ256DA106-I/PT

Part No PIC24FJ256DA106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC24FJ256DA106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930561-PIC24FJ256DA106-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256DA106-I/PT CAD Model

Description

Product Overview: PIC24FJ256DA106-I/PT

The PIC24FJ256DA106-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its robust integration of features tailored for complex embedded control systems. This microcontroller is part of Microchip's PIC24F series, which is celebrated for its low power consumption and high efficiency, making it an ideal choice for a wide range of applications including industrial control, medical devices, automotive systems, and IoT products.

Key Features:

  • CPU: The device is built around a modified Harvard architecture with a 16-bit CPU, capable of speeds up to 32 MHz, ensuring swift processing and task handling.
  • Memory: It boasts a substantial 256 KB of Flash memory for program storage and 16 KB of RAM for data, providing ample space for complex applications.
  • Graphics Interface: One of its standout features is the integrated graphics controller with a graphics display controller and 96 KB of graphics RAM, facilitating the creation of sophisticated user interfaces with ease.
  • Communication Peripherals: A host of communication interfaces are included, such as I²C, SPI, UARTs, and USB, allowing for versatile connectivity options.
  • Analog Features: The microcontroller comes with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, and Charge Time Measurement Unit (CTMU) for touch sensing, which is perfect for sensor interfacing and data acquisition.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The device is available in a 64-pin TQFP package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC24FJ256DA106-I/PT allows it to be used in a myriad of applications. Its robust feature set is particularly well-suited for applications requiring advanced graphics displays, connectivity, and precise analog and digital control, such as home automation systems, portable medical devices, and automotive infotainment systems.

Manufacturer Support:

Microchip Technology provides extensive support for the PIC24FJ256DA106-I/PT, including development tools, software libraries, and a global network of technical support staff. This ensures that developers can rapidly develop, prototype, and bring their products to market with confidence in the performance and reliability of their microcontroller choice.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.5176 $101.5176
2+ $98.3459 $196.6918
3+ $95.1732 $285.5196
4+ $92.0004 $368.0016
5+ $82.4832 $412.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess