EN
  • EN
  • DE

SN74AVC1T45DCKRG4

Part No SN74AVC1T45DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1099625-SN74AVC1T45DCKRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AVC1T45DCKRG4 CAD Model

Description

The SN74AVC1T45DCKRG4 is a versatile single-bit, non-inverting bus transceiver from Texas Instruments, designed with the modern electronics engineer in mind. This high-speed device belongs to the AVC family, which is renowned for its low-voltage operation and translation capability between different voltage nodes within a system.

Key Features

  • Flexible Voltage Translation: The SN74AVC1T45 is capable of translating voltages bi-directionally between 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, allowing for seamless communication between devices operating at different voltage levels.
  • Low Power Consumption: With its advanced design, this transceiver maintains low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • High-Speed Data Transfer: The SN74AVC1T45 supports data rates up to 380 Mbps, making it suitable for high-speed signal transfer applications.
  • Robust ESD Protection: The device includes IEC 61000-4-2 ESD protection, ensuring its resilience and longevity in harsh electrical environments.
  • Small Footprint: Housed in a compact SC70 package, the SN74AVC1T45DCKRG4 is optimized for space-constrained applications.

Applications

The SN74AVC1T45DCKRG4 is a perfect choice for a variety of applications that require voltage level translation, including:

  • Mobile Phones
  • Laptops and Personal Computers
  • Portable Gaming Devices
  • Medical Equipment
  • Networking and Telecommunications
  • Consumer Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AVC1T45DCKRG4 is no exception, and it is manufactured to meet the stringent standards expected from TI products. Engineers and designers can rely on this transceiver to provide consistent performance and integrate smoothly into their electronic systems.

Overall, the SN74AVC1T45DCKRG4 is a testament to Texas Instruments' dedication to innovation and excellence in the field of integrated circuits. It offers a combination of versatility, efficiency, and reliability that is essential for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess