EN
  • EN
  • DE

MAX1976AETT120

Part No MAX1976AETT120
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702372-MAX1976AETT120
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976AETT120 CAD Model

Description

The MAX1976AETT120 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 120mA output current. This regulator operates from a 2.5V to 6.5V input voltage range, making it suitable for a variety of applications including portable devices, wireless communication equipment, and embedded systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering sensitive analog and digital circuits that require a stable power supply.
  • High Accuracy: The MAX1976AETT120 offers excellent load and line regulation, maintaining a tight output voltage accuracy within ±1% over temperature, line, and load variations.
  • Low Dropout: It features a low dropout voltage, typically just 120mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable performance under varying operating conditions.
  • Low Quiescent Current: It boasts a low quiescent current of typically 120µA, making it suitable for battery-powered applications where power conservation is critical.
  • Package: The regulator is available in a compact 6-pin TDFN package, which is optimized for space-constrained applications.

Applications

The MAX1976AETT120 is versatile and can be used in a wide array of applications. Its high-accuracy output voltage and low-dropout performance make it particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Handheld instruments
  • Microprocessor and microcontroller power supplies
  • Power management for PDAs, smartphones, and tablets

With its robust feature set and reliable performance, the MAX1976AETT120 from Maxim Integrated is an excellent choice for designers looking for a high-quality, low-dropout linear regulator for their next project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2577 $58.6386
44+ $2.6729 $117.6076
67+ $2.5894 $173.4898
93+ $2.5059 $233.0487
120+ $2.4224 $290.6880
160+ $2.1718 $347.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess