EN
  • EN
  • DE

LT6207IGN#PBF

Part No LT6207IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Video Amp 4 Voltage Feedback 16-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT6207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878881-LT6207IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6207IGN#PBF CAD Model

Description

Product Overview: LT6207IGN#PBF from Analog Devices Inc.

The LT6207IGN#PBF is a high-performance, single-channel, low-noise, rail-to-rail output operational amplifier (op-amp) from Analog Devices Inc., a leader in the design and manufacture of high-performance integrated circuits. This op-amp is part of the LT6207 series and is packaged in a robust 16-lead SSOP (Shrink Small Outline Package) with a part number suffix of PBF, indicating lead-free ("Pb-free") composition, which complies with RoHS (Restriction of Hazardous Substances) regulations.

Key Features

  • Low Noise Performance: The LT6207IGN#PBF boasts an exceptionally low voltage noise density of 4.3nV/√Hz at 1kHz, making it an ideal choice for applications that require high fidelity and low noise, such as audio processing and sensitive instrumentation.
  • Wide Bandwidth: With a -3dB bandwidth of 165MHz and a gain bandwidth product of 25MHz, this op-amp is capable of handling a wide range of frequencies, which is beneficial for high-speed signal processing tasks.
  • Rail-to-Rail Output: The device can swing its output voltage from rail to rail, maximizing the dynamic range when operating from low supply voltages, a critical feature for battery-powered and portable applications.
  • Low Distortion: It has a total harmonic distortion (THD) of -75dB at 1MHz, ensuring high signal integrity and minimal signal distortion.
  • Single Supply Operation: The LT6207IGN#PBF can operate from a single 2.5V to 12.6V supply or from dual supplies up to ±6.3V, providing design flexibility for various power environments.
  • High Output Current: Capable of delivering a 100mA output current, this op-amp can drive a wide range of loads.

Applications

The versatility of the LT6207IGN#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Data acquisition systems
  • Medical instrumentation
  • Telecommunications

With its combination of low noise, high bandwidth, and rail-to-rail output, the LT6207IGN#PBF from Analog Devices Inc. is a compelling choice for designers seeking to optimize performance in their signal processing circuits.

You May Also Be Interested in

Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7390 $61.6070
30+ $3.8877 $116.6310
46+ $3.7665 $173.2590
64+ $3.6452 $233.2928
82+ $3.5239 $288.9598
110+ $3.1589 $347.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess