EN
  • EN
  • DE

NRVTS1045EMFST1G

Part No NRVTS1045EMFST1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A 5DFN / Diode Schottky 45 V 10A Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 45 V
Mounting Surface Mount
Case / Package 8-PowerTDFN, 5 Leads
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVTS1045
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVTS1045EMFST1GOSCT,NRVTS1045EMFST1GOSTR,NRVTS1045EMFST1GOSDKR,ONSONSNRVTS1045EMFST1G,2156-NRVTS1045EMFST1G-OS
Standard Package 1,500
Win Source Part Number 1325591-NRVTS1045EMFST1G
Ultra Librarian 3D Model Ultra Librarian NRVTS1045EMFST1G CAD Model

Description

The NRVTS1045EMFST1G is a high-performance, energy-efficient Schottky barrier rectifier designed by ON Semiconductor, a leader in power and signal management solutions. This rectifier is specifically engineered to meet the rigorous demands of modern electronic circuits, providing a reliable and robust solution for a variety of applications.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high current, the NRVTS1045EMFST1G is suitable for high power density and space-constrained applications.
  • Fast Switching Speed: The Schottky barrier rectifier offers fast switching capabilities, which is essential for high-frequency operations and helps reduce switching losses.
  • Temperature Performance: It operates effectively over a wide temperature range, ensuring reliability and performance consistency even under extreme conditions.
  • Low Power Loss: High efficiency is achieved through low power loss, making this component ideal for energy-sensitive designs.
  • Surface Mount Package: The device comes in a compact surface-mount package, allowing for easy integration into various electronic assemblies and saving valuable board space.

Applications

The NRVTS1045EMFST1G is versatile and can be used in numerous applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Power management systems
  • Portable devices
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NRVTS1045EMFST1G is produced with stringent quality control measures and is designed to meet the high reliability standards required by industrial and automotive industries. Users can expect a long operational life and consistent performance from this Schottky barrier rectifier.

Environmental Compliance

The NRVTS1045EMFST1G complies with environmental standards, including RoHS and is lead-free, making it a responsible choice for environmentally conscious manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5105 $58.7075
280+ $0.4190 $117.3200
430+ $0.4059 $174.5370
590+ $0.3927 $231.6930
765+ $0.3797 $290.4705
1,020+ $0.3404 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,990 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess