EN
  • EN
  • DE

MC100LVEL91DWG

Part No MC100LVEL91DWG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3 V Triple LVPECL Input to -3.3 V to -5.0 V ECL Output Translator | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal LVPECL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100LVEL91
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1216889-MC100LVEL91DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL91DWG CAD Model

Description

ON Semiconductor MC100LVEL91DWG Overview

The MC100LVEL91DWG is a high-performance, 2.5V ECL Differential PECL to TTL Translator manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is designed to provide a seamless interface between systems operating at PECL (Positive Emitter Coupled Logic) levels and those utilizing TTL (Transistor-Transistor Logic) signal levels.

The MC100LVEL91DWG comes in a 20-SOIC wide body package, making it suitable for surface-mount technology (SMT) and ideal for integration into a variety of electronic systems. Its compact form factor allows for efficient use of PCB space, which is crucial in modern high-density applications.

This translator is capable of translating signals as fast as 2 GHz, which is essential for high-speed data transmission and communication applications. With a differential PECL input structure, it provides excellent noise immunity and is less susceptible to common-mode disturbances, ensuring reliable operation even in electrically noisy environments.

The MC100LVEL91DWG features a VBB pin for single-ended use, which is an internally generated voltage reference output that can be used as a DC bias for AC-coupled inputs. This adds versatility to the device, allowing it to be used in a wider range of applications. Additionally, the translator is fully compatible with MC10/100 series devices, which provides designers with flexibility when creating systems or upgrading existing ones.

ON Semiconductor's commitment to quality means that the MC100LVEL91DWG is built to meet high standards of performance and reliability. It operates over a wide temperature range, making it suitable for industrial applications where extreme conditions may be encountered. Furthermore, the device's power consumption is optimized to support energy-efficient designs.

Overall, the MC100LVEL91DWG is a versatile and reliable solution for interfacing between PECL and TTL logic levels, and its high-speed capabilities make it an excellent choice for use in telecommunications, computing, and data processing systems where performance and reliability are paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3661 $57.4644
9+ $11.7876 $106.0884
14+ $11.4192 $159.8688
19+ $11.0508 $209.9652
24+ $10.6825 $256.3800
32+ $9.5774 $306.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess